Capital Lighting, Inc. CHI9011IB Exterior -Post/Pier Head 375001

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Post Lantern UPC: 611728180976 Category: Outdoor Glass: Clear Water Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Post Lantern UPC: 611728180976 Category: Outdoor Glass: Clear Water Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CHI9011IB Exterior -Post/Pier Head - 375001 - Capital Lighting, Inc.
Columbus, OH, USA
CHI9011IB Exterior -Post/Pier Head
375001
CHI9011IB Exterior -Post/Pier Head 375001
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 12 Product Name: One Light Outdoor Post Lantern UPC: 611728180976 Category: Outdoor Glass: Clear Water Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 12
Product Name: One Light Outdoor Post Lantern
UPC: 611728180976
Category: Outdoor
Glass: Clear Water
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375001
Product Name CHI9011IB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details