Capital Lighting, Inc. Z241 Lamps-Table Lamps 374848

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322135639 Category: Table Lamp Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322135639 Category: Table Lamp Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
Z241 Lamps-Table Lamps - 374848 - Capital Lighting, Inc.
Columbus, OH, USA
Z241 Lamps-Table Lamps
374848
Z241 Lamps-Table Lamps 374848
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp UPC: 8322135639 Category: Table Lamp Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 8322135639
Category: Table Lamp
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374848
Product Name Z241 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details