Capital Lighting, Inc. Z7401 Sconces-Metal 374831

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322038435 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322038435 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
Z7401 Sconces-Metal - 374831 - Capital Lighting, Inc.
Columbus, OH, USA
Z7401 Sconces-Metal
374831
Z7401 Sconces-Metal 374831
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Lamp UPC: 8322038435 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 20.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Wall Lamp
UPC: 8322038435
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374831
Product Name Z7401 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details