Capital Lighting, Inc. 2406 Pendants-Fabric Shade 374815

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wood UPC: 8322256556
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wood UPC: 8322256556

Suppliers

Company
Product
Description
Supplier Links
2406 Pendants-Fabric Shade - 374815 - Capital Lighting, Inc.
Columbus, OH, USA
2406 Pendants-Fabric Shade
374815
2406 Pendants-Fabric Shade 374815
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Pndt-Bz/Ebony Finished Wood UPC: 8322256556

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Pndt-Bz/Ebony Finished Wood
UPC: 8322256556

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374815
Product Name 2406 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details