Capital Lighting, Inc. S710 Mid. Chandeliers-Other 374580

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Polished Nickel Product Name: 24 Light Chandelier UPC: 8322712212 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Polished Nickel Product Name: 24 Light Chandelier UPC: 8322712212 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S710 Mid. Chandeliers-Other - 374580 - Capital Lighting, Inc.
Columbus, OH, USA
S710 Mid. Chandeliers-Other
374580
S710 Mid. Chandeliers-Other 374580
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 21.00 Bulb Type: G16-1/2 Qty: 24 Wattage: 40 Finish: Polished Nickel Product Name: 24 Light Chandelier UPC: 8322712212 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 21.00
Bulb
Type: G16-1/2
Qty: 24
Wattage: 40
Finish: Polished Nickel
Product Name: 24 Light Chandelier
UPC: 8322712212
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 374580
Product Name S710 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details