Capital Lighting, Inc. MP-611-RD/CH Mini Pendants-Cable 373930

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178608 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178608 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-611-RD/CH Mini Pendants-Cable - 373930 - Capital Lighting, Inc.
Columbus, OH, USA
MP-611-RD/CH Mini Pendants-Cable
373930
MP-611-RD/CH Mini Pendants-Cable 373930
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 5.75 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178608 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp611-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 5.75
Bulb
Finish: Red/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178608
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp611-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373930
Product Name MP-611-RD/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details