Capital Lighting, Inc. 33284-AG Mid. Chandeliers-Glass Up 373864

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Gold Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101303 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Gold Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101303 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33284-AG Mid. Chandeliers-Glass Up - 373864 - Capital Lighting, Inc.
Columbus, OH, USA
33284-AG Mid. Chandeliers-Glass Up
373864
33284-AG Mid. Chandeliers-Glass Up 373864
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Aged Gold Weight: 25 Product Name: Nine Light Chandelier UPC: 751856101303 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Aged Gold
Weight: 25
Product Name: Nine Light Chandelier
UPC: 751856101303
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373864
Product Name 33284-AG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details