Capital Lighting, Inc. 33283-AG Mid. Chandeliers-Glass Up 373848

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Gold Weight: 20 Product Name: Five Light Chandelier UPC: 751856101273 Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Gold Weight: 20 Product Name: Five Light Chandelier UPC: 751856101273 Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33283-AG Mid. Chandeliers-Glass Up - 373848 - Capital Lighting, Inc.
Columbus, OH, USA
33283-AG Mid. Chandeliers-Glass Up
373848
33283-AG Mid. Chandeliers-Glass Up 373848
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Gold Weight: 20 Product Name: Five Light Chandelier UPC: 751856101273 Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Aged Gold
Weight: 20
Product Name: Five Light Chandelier
UPC: 751856101273
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373848
Product Name 33283-AG Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details