Capital Lighting, Inc. 33282-RUST Pendants-Bowl Style 373845

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 15 Product Name: Three Light Pendant UPC: 751856101259 Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 15 Product Name: Three Light Pendant UPC: 751856101259 Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33282-RUST Pendants-Bowl Style - 373845 - Capital Lighting, Inc.
Columbus, OH, USA
33282-RUST Pendants-Bowl Style
373845
33282-RUST Pendants-Bowl Style 373845
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 15 Product Name: Three Light Pendant UPC: 751856101259 Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Weight: 15
Product Name: Three Light Pendant
UPC: 751856101259
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373845
Product Name 33282-RUST Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details