Capital Lighting, Inc. 33281-RUST Semi-Flush Mts.-Bowl Style 373841

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101211 Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101211 Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
33281-RUST Semi-Flush Mts.-Bowl Style - 373841 - Capital Lighting, Inc.
Columbus, OH, USA
33281-RUST Semi-Flush Mts.-Bowl Style
373841
33281-RUST Semi-Flush Mts.-Bowl Style 373841
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Weight: 7 Product Name: Two Light Semi Flush UPC: 751856101211 Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rust
Weight: 7
Product Name: Two Light Semi Flush
UPC: 751856101211
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373841
Product Name 33281-RUST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details