Capital Lighting, Inc. 33295 Large Chandeliers-Glass Shade 373835

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Satin Nickel Product Name: 18 Light Chandelier UPC: 751856022219 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Satin Nickel Product Name: 18 Light Chandelier UPC: 751856022219 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
33295 Large Chandeliers-Glass Shade - 373835 - Capital Lighting, Inc.
Columbus, OH, USA
33295 Large Chandeliers-Glass Shade
373835
33295 Large Chandeliers-Glass Shade 373835
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Satin Nickel Product Name: 18 Light Chandelier UPC: 751856022219 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 43.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Satin Nickel
Product Name: 18 Light Chandelier
UPC: 751856022219
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373835
Product Name 33295 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details