Capital Lighting, Inc. MP-932-CL/DB Mini Pendants-Cable 373779

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.88 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177892 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.88 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177892 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-932-CL/DB Mini Pendants-Cable - 373779 - Capital Lighting, Inc.
Columbus, OH, USA
MP-932-CL/DB Mini Pendants-Cable
373779
MP-932-CL/DB Mini Pendants-Cable 373779
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.88 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576177892 Category: Pendant Glass: Clear Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp932-cl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.88
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576177892
Category: Pendant
Glass: Clear
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp932-cl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373779
Product Name MP-932-CL/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details