Capital Lighting, Inc. MP-950-RD/DB Mini Pendants-Cable 373769

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179322 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179322 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf

Suppliers

Company
Product
Description
Supplier Links
MP-950-RD/DB Mini Pendants-Cable - 373769 - Capital Lighting, Inc.
Columbus, OH, USA
MP-950-RD/DB Mini Pendants-Cable
373769
MP-950-RD/DB Mini Pendants-Cable 373769
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179322 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/qp950-rd.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 3.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179322
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/qp950-rd.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373769
Product Name MP-950-RD/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details