Capital Lighting, Inc. F2265/8+4MSH Large Chandeliers-Glass Shade 373532

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 49.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonshadow Weight: 44.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817331028 Category: Chandeliers Glass: Bronzed Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 7`` Wire: 20``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 49.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonshadow Weight: 44.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817331028 Category: Chandeliers Glass: Bronzed Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 7`` Wire: 20``

Suppliers

Company
Product
Description
Supplier Links
F2265/8+4MSH Large Chandeliers-Glass Shade - 373532 - Capital Lighting, Inc.
Columbus, OH, USA
F2265/8+4MSH Large Chandeliers-Glass Shade
373532
F2265/8+4MSH Large Chandeliers-Glass Shade 373532
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 49.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Moonshadow Weight: 44.5 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817331028 Category: Chandeliers Glass: Bronzed Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 7`` Wire: 20``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 49.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Moonshadow
Weight: 44.5
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817331028
Category: Chandeliers
Glass: Bronzed
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 7``
Wire: 20``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373532
Product Name F2265/8+4MSH Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details