Capital Lighting, Inc. F2264/9FG Foyer/Hall Lanterns-Open Frame 373531

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 59.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 22.2 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817344196 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 84`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 59.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 22.2 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817344196 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 84`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2264/9FG Foyer/Hall Lanterns-Open Frame - 373531 - Capital Lighting, Inc.
Columbus, OH, USA
F2264/9FG Foyer/Hall Lanterns-Open Frame
373531
F2264/9FG Foyer/Hall Lanterns-Open Frame 373531
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 59.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Firenze Gold Weight: 22.2 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817344196 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Canopy: 5.5``Rd Chain: 84`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 59.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Firenze Gold
Weight: 22.2
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817344196
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 84``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373531
Product Name F2264/9FG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details