Capital Lighting, Inc. 25232 Bathroom Fixtures-Two Lights 373526

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 751856021434 Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 751856021434 Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25232 Bathroom Fixtures-Two Lights - 373526 - Capital Lighting, Inc.
Columbus, OH, USA
25232 Bathroom Fixtures-Two Lights
373526
25232 Bathroom Fixtures-Two Lights 373526
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Length 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Fixture UPC: 751856021434 Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Length 6.00
Extension: 5.75
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bath Fixture
UPC: 751856021434
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373526
Product Name 25232 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details