Capital Lighting, Inc. 25322 Bathroom Fixtures-Two Lights 373522

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bath Fixture UPC: 751856022165 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bath Fixture UPC: 751856022165 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
25322 Bathroom Fixtures-Two Lights - 373522 - Capital Lighting, Inc.
Columbus, OH, USA
25322 Bathroom Fixtures-Two Lights
373522
25322 Bathroom Fixtures-Two Lights 373522
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Extension: 7.25 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Bath Fixture UPC: 751856022165 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Length 5.00
Extension: 7.25
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Bath Fixture
UPC: 751856022165
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 373522
Product Name 25322 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details