Capital Lighting, Inc. P3223-09WB Bathroom Fixtures-Three Lights 372889

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath W/Bulb UPC: 785247168958 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath W/Bulb UPC: 785247168958 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3223-09WB Bathroom Fixtures-Three Lights - 372889 - Capital Lighting, Inc.
Columbus, OH, USA
P3223-09WB Bathroom Fixtures-Three Lights
372889
P3223-09WB Bathroom Fixtures-Three Lights 372889
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 7.88 Bulb Type: Halogen Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath W/Bulb UPC: 785247168958 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 7.88
Bulb
Type: Halogen
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Bath W/Bulb
UPC: 785247168958
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372889
Product Name P3223-09WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details