Capital Lighting, Inc. P2018-20 Sconces-Single Glass 372835

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 7.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Bath UPC: 785247167159 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 7.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Bath UPC: 785247167159 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2018-20 Sconces-Single Glass - 372835 - Capital Lighting, Inc.
Columbus, OH, USA
P2018-20 Sconces-Single Glass
372835
P2018-20 Sconces-Single Glass 372835
PRODUCT DETAILS / SPECS Width/Dia: 4.63 Height: 7.50 Extension: 7.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 4 Product Name: One Light Bath UPC: 785247167159 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 7.50
Extension: 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 4
Product Name: One Light Bath
UPC: 785247167159
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372835
Product Name P2018-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details