Capital Lighting, Inc. P2013-104 Bathroom Fixtures-Two Lights 372833

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath W/K9 Glass Accents UPC: 785247167302 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath W/K9 Glass Accents UPC: 785247167302 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2013-104 Bathroom Fixtures-Two Lights - 372833 - Capital Lighting, Inc.
Columbus, OH, USA
P2013-104 Bathroom Fixtures-Two Lights
372833
P2013-104 Bathroom Fixtures-Two Lights 372833
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath W/K9 Glass Accents UPC: 785247167302 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Bath W/K9 Glass Accents
UPC: 785247167302
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372833
Product Name P2013-104 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details