PRODUCT DETAILS / SPECS
Width/Dia: 4.63
Height: 7.50
Extension: 7.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Bath
UPC: 785247167142
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372832 |
| Product Name | P2018-09 Sconces-Single Glass |
| Application | Residential |