Capital Lighting, Inc. P2014-104 Bathroom Fixtures-Three Lights 372831

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: Three Light Bath W/K9 Glass Accents UPC: 785247167319 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: Three Light Bath W/K9 Glass Accents UPC: 785247167319 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2014-104 Bathroom Fixtures-Three Lights - 372831 - Capital Lighting, Inc.
Columbus, OH, USA
P2014-104 Bathroom Fixtures-Three Lights
372831
P2014-104 Bathroom Fixtures-Three Lights 372831
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9 Product Name: Three Light Bath W/K9 Glass Accents UPC: 785247167319 Category: Bath & Vanity Glass: Etched Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 9
Product Name: Three Light Bath W/K9 Glass Accents
UPC: 785247167319
Category: Bath & Vanity
Glass: Etched Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372831
Product Name P2014-104 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details