Capital Lighting, Inc. P2020-09 Bathroom Fixtures-Three Lights 372817

Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath UPC: 785247167180 Category: Bath & Vanity Glass: Etched Safety Rating: Csa
Description
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath UPC: 785247167180 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

Suppliers

Company
Product
Description
Supplier Links
P2020-09 Bathroom Fixtures-Three Lights - 372817 - Capital Lighting, Inc.
Columbus, OH, USA
P2020-09 Bathroom Fixtures-Three Lights
372817
P2020-09 Bathroom Fixtures-Three Lights 372817
PRODUCT DETAILS / SPECS Height: 8.25 Length 8.25 Extension: 6.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath UPC: 785247167180 Category: Bath & Vanity Glass: Etched Safety Rating: Csa

PRODUCT DETAILS / SPECS
Height: 8.25
Length 8.25
Extension: 6.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Bath
UPC: 785247167180
Category: Bath & Vanity
Glass: Etched
Safety Rating: Csa

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372817
Product Name P2020-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details