Capital Lighting, Inc. 4444-BA1 PW Sconces-Single Glass 372528

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.86 Product Name: One Light Wall Sconce UPC: 844375002692 Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.25``Wx8``Hx0.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.86 Product Name: One Light Wall Sconce UPC: 844375002692 Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.25``Wx8``Hx0.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
4444-BA1 PW Sconces-Single Glass - 372528 - Capital Lighting, Inc.
Columbus, OH, USA
4444-BA1 PW Sconces-Single Glass
372528
4444-BA1 PW Sconces-Single Glass 372528
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 8.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.86 Product Name: One Light Wall Sconce UPC: 844375002692 Category: Sconce Glass: Cased Opal Safety Listing: Damp Canopy: 4.25``Wx8``Hx0.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 8.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 2.86
Product Name: One Light Wall Sconce
UPC: 844375002692
Category: Sconce
Glass: Cased Opal
Safety Listing: Damp
Canopy: 4.25``Wx8``Hx0.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372528
Product Name 4444-BA1 PW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details