Capital Lighting, Inc. 1-121-9-13 Mid. Chandeliers-Glass Up 372298

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234842 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234842 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-121-9-13 Mid. Chandeliers-Glass Up - 372298 - Capital Lighting, Inc.
Columbus, OH, USA
1-121-9-13 Mid. Chandeliers-Glass Up
372298
1-121-9-13 Mid. Chandeliers-Glass Up 372298
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Weight: 25.52 Product Name: Nine Light Chandelier UPC: 822920234842 Category: Chandelier Glass: Cream Faux Alabaster Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Weight: 25.52
Product Name: Nine Light Chandelier
UPC: 822920234842
Category: Chandelier
Glass: Cream Faux Alabaster
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372298
Product Name 1-121-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details