Capital Lighting, Inc. 7-5375-1-13 Mini Pendants-Rod 372285

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 4.89 Product Name: One Light Pendant UPC: 822920232602 Category: Pendants Glass: White Glass Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 4.89 Product Name: One Light Pendant UPC: 822920232602 Category: Pendants Glass: White Glass Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-5375-1-13 Mini Pendants-Rod - 372285 - Capital Lighting, Inc.
Columbus, OH, USA
7-5375-1-13 Mini Pendants-Rod
372285
7-5375-1-13 Mini Pendants-Rod 372285
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 4.89 Product Name: One Light Pendant UPC: 822920232602 Category: Pendants Glass: White Glass Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 43.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 4.89
Product Name: One Light Pendant
UPC: 822920232602
Category: Pendants
Glass: White Glass
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372285
Product Name 7-5375-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details