Capital Lighting, Inc. 7-4387-1-178 Mini Pendants-Rod 372283

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 4.76 Product Name: One Light Mini Pendant UPC: 822920234699 Category: Mini Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 4.76 Product Name: One Light Mini Pendant UPC: 822920234699 Category: Mini Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-4387-1-178 Mini Pendants-Rod - 372283 - Capital Lighting, Inc.
Columbus, OH, USA
7-4387-1-178 Mini Pendants-Rod
372283
7-4387-1-178 Mini Pendants-Rod 372283
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 38.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Brass Weight: 4.76 Product Name: One Light Mini Pendant UPC: 822920234699 Category: Mini Pendants Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Brass
Weight: 4.76
Product Name: One Light Mini Pendant
UPC: 822920234699
Category: Mini Pendants
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372283
Product Name 7-4387-1-178 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details