Capital Lighting, Inc. 7-5370-1-13 Mini Pendants-Chain 372280

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.88 Product Name: One Light Pendant UPC: 822920232589 Category: Pendants Glass: Clear Glass Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.88 Product Name: One Light Pendant UPC: 822920232589 Category: Pendants Glass: Clear Glass Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7-5370-1-13 Mini Pendants-Chain - 372280 - Capital Lighting, Inc.
Columbus, OH, USA
7-5370-1-13 Mini Pendants-Chain
372280
7-5370-1-13 Mini Pendants-Chain 372280
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 2.88 Product Name: One Light Pendant UPC: 822920232589 Category: Pendants Glass: Clear Glass Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 2.88
Product Name: One Light Pendant
UPC: 822920232589
Category: Pendants
Glass: Clear Glass
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372280
Product Name 7-5370-1-13 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details