Capital Lighting, Inc. 1-4270-6-254 Mid. Chandeliers-Candle 372270

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Wood Weight: 16.38 Product Name: Six Light Chandelier UPC: 822920232510 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Wood Weight: 16.38 Product Name: Six Light Chandelier UPC: 822920232510 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-4270-6-254 Mid. Chandeliers-Candle - 372270 - Capital Lighting, Inc.
Columbus, OH, USA
1-4270-6-254 Mid. Chandeliers-Candle
372270
1-4270-6-254 Mid. Chandeliers-Candle 372270
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Wood Weight: 16.38 Product Name: Six Light Chandelier UPC: 822920232510 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Wood
Weight: 16.38
Product Name: Six Light Chandelier
UPC: 822920232510
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372270
Product Name 1-4270-6-254 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details