Capital Lighting, Inc. 1-9532-12-196 Large Chandeliers-Candle 372262

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Reclaimed Wood Weight: 31.9 Product Name: 12 Light Chandelier UPC: 822920234637 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Reclaimed Wood Weight: 31.9 Product Name: 12 Light Chandelier UPC: 822920234637 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-9532-12-196 Large Chandeliers-Candle - 372262 - Capital Lighting, Inc.
Columbus, OH, USA
1-9532-12-196 Large Chandeliers-Candle
372262
1-9532-12-196 Large Chandeliers-Candle 372262
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Reclaimed Wood Weight: 31.9 Product Name: 12 Light Chandelier UPC: 822920234637 Category: Chandelier Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Reclaimed Wood
Weight: 31.9
Product Name: 12 Light Chandelier
UPC: 822920234637
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372262
Product Name 1-9532-12-196 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details