Capital Lighting, Inc. 6-5433-3-117 Semi-Flush Mts.-Bowl Style 372251

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.8 Product Name: Three Light Semi-Flush UPC: 822920232886 Category: Semi-Flush Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.8 Product Name: Three Light Semi-Flush UPC: 822920232886 Category: Semi-Flush Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-5433-3-117 Semi-Flush Mts.-Bowl Style - 372251 - Capital Lighting, Inc.
Columbus, OH, USA
6-5433-3-117 Semi-Flush Mts.-Bowl Style
372251
6-5433-3-117 Semi-Flush Mts.-Bowl Style 372251
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 10.8 Product Name: Three Light Semi-Flush UPC: 822920232886 Category: Semi-Flush Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 10.8
Product Name: Three Light Semi-Flush
UPC: 822920232886
Category: Semi-Flush
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372251
Product Name 6-5433-3-117 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details