Capital Lighting, Inc. 1-4380-9-178 Mid. Chandeliers-Glass Up 372249

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234651 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234651 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4380-9-178 Mid. Chandeliers-Glass Up - 372249 - Capital Lighting, Inc.
Columbus, OH, USA
1-4380-9-178 Mid. Chandeliers-Glass Up
372249
1-4380-9-178 Mid. Chandeliers-Glass Up 372249
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Heirloom Brass Weight: 17.86 Product Name: Nine Light Chandelier UPC: 822920234651 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Heirloom Brass
Weight: 17.86
Product Name: Nine Light Chandelier
UPC: 822920234651
Category: Chandelier
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372249
Product Name 1-4380-9-178 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details