Capital Lighting, Inc. 1-5430-5-117 Mid. Chandeliers-Glass Up 372245

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 14.77 Product Name: Five Light Chandelier UPC: 822920232800 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 14.77 Product Name: Five Light Chandelier UPC: 822920232800 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-5430-5-117 Mid. Chandeliers-Glass Up - 372245 - Capital Lighting, Inc.
Columbus, OH, USA
1-5430-5-117 Mid. Chandeliers-Glass Up
372245
1-5430-5-117 Mid. Chandeliers-Glass Up 372245
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Heritage Bronze Weight: 14.77 Product Name: Five Light Chandelier UPC: 822920232800 Category: Chandelier Glass: Hand Painted Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Heritage Bronze
Weight: 14.77
Product Name: Five Light Chandelier
UPC: 822920232800
Category: Chandelier
Glass: Hand Painted Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372245
Product Name 1-5430-5-117 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details