Capital Lighting, Inc. 6-258-2-307 Semi-Flush Mts.-Drum Shade 372221

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Sparkle Weight: 6.79 Product Name: Two Light Semi-Flush UPC: 822920233395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Sparkle Weight: 6.79 Product Name: Two Light Semi-Flush UPC: 822920233395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
6-258-2-307 Semi-Flush Mts.-Drum Shade - 372221 - Capital Lighting, Inc.
Columbus, OH, USA
6-258-2-307 Semi-Flush Mts.-Drum Shade
372221
6-258-2-307 Semi-Flush Mts.-Drum Shade 372221
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Sparkle Weight: 6.79 Product Name: Two Light Semi-Flush UPC: 822920233395 Category: Semi-Flush Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Sparkle
Weight: 6.79
Product Name: Two Light Semi-Flush
UPC: 822920233395
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372221
Product Name 6-258-2-307 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details