Capital Lighting, Inc. 5-8710-213 Exterior -Wall Mount 372211

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 4.4 Product Name: One Light Wall Mount Lantern UPC: 822920233357 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 4.4 Product Name: One Light Wall Mount Lantern UPC: 822920233357 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-8710-213 Exterior -Wall Mount - 372211 - Capital Lighting, Inc.
Columbus, OH, USA
5-8710-213 Exterior -Wall Mount
372211
5-8710-213 Exterior -Wall Mount 372211
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.50 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 4.4 Product Name: One Light Wall Mount Lantern UPC: 822920233357 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze with Gold
Weight: 4.4
Product Name: One Light Wall Mount Lantern
UPC: 822920233357
Category: Outdoor
Glass: Clear with Cream Candle
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372211
Product Name 5-8710-213 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details