Capital Lighting, Inc. 21937 Mini Pendants-Drum Shades 372181

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219379 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219379 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21937 Mini Pendants-Drum Shades - 372181 - Capital Lighting, Inc.
Columbus, OH, USA
21937 Mini Pendants-Drum Shades
372181
21937 Mini Pendants-Drum Shades 372181
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Black Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219379 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Black
Weight: 8
Product Name: One Light Mini Pendant
UPC: 792977219379
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372181
Product Name 21937 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details