Capital Lighting, Inc. 21943 Mini Pendants-Rod 372097

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Silver Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219430 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Silver Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219430 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21943 Mini Pendants-Rod - 372097 - Capital Lighting, Inc.
Columbus, OH, USA
21943 Mini Pendants-Rod
372097
21943 Mini Pendants-Rod 372097
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Silver Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219430 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Antique Silver
Weight: 10
Product Name: One Light Mini Pendant
UPC: 792977219430
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372097
Product Name 21943 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details