Capital Lighting, Inc. 21945 Pendants-Bowl Style 372096

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Qty: 3 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Three Light Pendant UPC: 792977219454 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Qty: 3 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Three Light Pendant UPC: 792977219454 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21945 Pendants-Bowl Style - 372096 - Capital Lighting, Inc.
Columbus, OH, USA
21945 Pendants-Bowl Style
372096
21945 Pendants-Bowl Style 372096
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Qty: 3 Wattage: 60 Finish: Distressed Ceramic Weight: 21 Product Name: Three Light Pendant UPC: 792977219454 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Qty: 3
Wattage: 60
Finish: Distressed Ceramic
Weight: 21
Product Name: Three Light Pendant
UPC: 792977219454
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372096
Product Name 21945 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details