Capital Lighting, Inc. 10098PN Lamps-Table Lamps 371374

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Length 27.50 Extension: 14 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 7.94 Product Name: One Light Table Lamp UPC: 014817472271 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Length 27.50 Extension: 14 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 7.94 Product Name: One Light Table Lamp UPC: 014817472271 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10098PN Lamps-Table Lamps - 371374 - Capital Lighting, Inc.
Columbus, OH, USA
10098PN Lamps-Table Lamps
371374
10098PN Lamps-Table Lamps 371374
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Length 27.50 Extension: 14 Bulb Type: T10F Qty: 1 Wattage: 40 Finish: Polished Nickel Weight: 7.94 Product Name: One Light Table Lamp UPC: 014817472271 Category: Lamps Glass: Polished Nickel Steel Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.50
Length 27.50
Extension: 14
Bulb
Type: T10F
Qty: 1
Wattage: 40
Finish: Polished Nickel
Weight: 7.94
Product Name: One Light Table Lamp
UPC: 014817472271
Category: Lamps
Glass: Polished Nickel Steel
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371374
Product Name 10098PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details