Capital Lighting, Inc. 10102FG/DWB Lamps-Table Lamps 371372

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472905 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472905 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10102FG/DWB Lamps-Table Lamps - 371372 - Capital Lighting, Inc.
Columbus, OH, USA
10102FG/DWB Lamps-Table Lamps
371372
10102FG/DWB Lamps-Table Lamps 371372
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Firenze Gold Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472905 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Firenze Gold
Weight: 7.06
Product Name: One Light Table Lamp
UPC: 014817472905
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371372
Product Name 10102FG/DWB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details