Capital Lighting, Inc. 10100ANS Lamps-Table Lamps 371371

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aegean Silver Weight: 6.06 Product Name: One Light Buffet Lamp UPC: 014817472967 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aegean Silver Weight: 6.06 Product Name: One Light Buffet Lamp UPC: 014817472967 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10100ANS Lamps-Table Lamps - 371371 - Capital Lighting, Inc.
Columbus, OH, USA
10100ANS Lamps-Table Lamps
371371
10100ANS Lamps-Table Lamps 371371
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aegean Silver Weight: 6.06 Product Name: One Light Buffet Lamp UPC: 014817472967 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Aegean Silver
Weight: 6.06
Product Name: One Light Buffet Lamp
UPC: 014817472967
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371371
Product Name 10100ANS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details