Capital Lighting, Inc. 10105HG Lamps-Table Lamps 371349

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Harvest Gold Weight: 15.43 Product Name: One Light Table Lamp UPC: 014817472820 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Harvest Gold Weight: 15.43 Product Name: One Light Table Lamp UPC: 014817472820 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10105HG Lamps-Table Lamps - 371349 - Capital Lighting, Inc.
Columbus, OH, USA
10105HG Lamps-Table Lamps
371349
10105HG Lamps-Table Lamps 371349
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Harvest Gold Weight: 15.43 Product Name: One Light Table Lamp UPC: 014817472820 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Length 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Harvest Gold
Weight: 15.43
Product Name: One Light Table Lamp
UPC: 014817472820
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371349
Product Name 10105HG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details