Capital Lighting, Inc. 10131MSVR Lamps-Table Lamps 371332

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472400 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472400 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10131MSVR Lamps-Table Lamps - 371332 - Capital Lighting, Inc.
Columbus, OH, USA
10131MSVR Lamps-Table Lamps
371332
10131MSVR Lamps-Table Lamps 371332
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Midnight Silver Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472400 Category: Lamps Glass: Classic Grey Linen Ivory Soft Lined Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Midnight Silver
Weight: 9.04
Product Name: One Light Table Lamp
UPC: 014817472400
Category: Lamps
Glass: Classic Grey Linen Ivory Soft Lined
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371332
Product Name 10131MSVR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details