Capital Lighting, Inc. 10130RS Lamps-Table Lamps 371330

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472424 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472424 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10130RS Lamps-Table Lamps - 371330 - Capital Lighting, Inc.
Columbus, OH, USA
10130RS Lamps-Table Lamps
371330
10130RS Lamps-Table Lamps 371330
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: River Stone Weight: 9.04 Product Name: One Light Table Lamp UPC: 014817472424 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: River Stone
Weight: 9.04
Product Name: One Light Table Lamp
UPC: 014817472424
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371330
Product Name 10130RS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details