Capital Lighting, Inc. OL8208STC Exterior -Post/Pier Head 371188

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 5.02 Product Name: One Light Outdoor Lantern UPC: 014817477276 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 5.02 Product Name: One Light Outdoor Lantern UPC: 014817477276 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8208STC Exterior -Post/Pier Head - 371188 - Capital Lighting, Inc.
Columbus, OH, USA
OL8208STC Exterior -Post/Pier Head
371188
OL8208STC Exterior -Post/Pier Head 371188
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 5.02 Product Name: One Light Outdoor Lantern UPC: 014817477276 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.88
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Storm Cloud
Weight: 5.02
Product Name: One Light Outdoor Lantern
UPC: 014817477276
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371188
Product Name OL8208STC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details