Capital Lighting, Inc. OL8202STC Exterior -Wall Mount 371182

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477184 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477184 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8202STC Exterior -Wall Mount - 371182 - Capital Lighting, Inc.
Columbus, OH, USA
OL8202STC Exterior -Wall Mount
371182
OL8202STC Exterior -Wall Mount 371182
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Extension: 9.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 4.36 Product Name: One Light Outdoor Lantern UPC: 014817477184 Category: Outdoor Glass: Clear Seeded Shipped Via: Oversized Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Extension: 9.06
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Storm Cloud
Weight: 4.36
Product Name: One Light Outdoor Lantern
UPC: 014817477184
Category: Outdoor
Glass: Clear Seeded
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371182
Product Name OL8202STC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details