Capital Lighting, Inc. OL8101STC Exterior -Wall Mount 371158

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477023 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477023 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8101STC Exterior -Wall Mount - 371158 - Capital Lighting, Inc.
Columbus, OH, USA
OL8101STC Exterior -Wall Mount
371158
OL8101STC Exterior -Wall Mount 371158
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477023 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 20.13
Extension: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Storm Cloud
Weight: 3.39
Product Name: One Light Outdoor Lantern
UPC: 014817477023
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371158
Product Name OL8101STC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details