Capital Lighting, Inc. F2738/4TXB Pendants-Bowl Style 371145

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 13.64 Product Name: Four Light Chandelier UPC: 014817479218 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 13.64 Product Name: Four Light Chandelier UPC: 014817479218 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2738/4TXB Pendants-Bowl Style - 371145 - Capital Lighting, Inc.
Columbus, OH, USA
F2738/4TXB Pendants-Bowl Style
371145
F2738/4TXB Pendants-Bowl Style 371145
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 12.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 13.64 Product Name: Four Light Chandelier UPC: 014817479218 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:3/4`` H:5 1/2`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 12.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Textured Black
Weight: 13.64
Product Name: Four Light Chandelier
UPC: 014817479218
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:3/4`` H:5 1/2`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371145
Product Name F2738/4TXB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details