Capital Lighting, Inc. P1233PN Mini Pendants-Rod 371064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.42 Product Name: One Light Mini Pendant UPC: 014817478242 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.42 Product Name: One Light Mini Pendant UPC: 014817478242 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1233PN Mini Pendants-Rod - 371064 - Capital Lighting, Inc.
Columbus, OH, USA
P1233PN Mini Pendants-Rod
371064
P1233PN Mini Pendants-Rod 371064
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.42 Product Name: One Light Mini Pendant UPC: 014817478242 Category: Chandeliers Glass: Shiny Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/4`` Round Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.42
Product Name: One Light Mini Pendant
UPC: 014817478242
Category: Chandeliers
Glass: Shiny Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/4`` Round
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371064
Product Name P1233PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details