PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.69
Extension: 10.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tarnished
Weight: 1.48
Product Name: One Light Outdoor Lantern
UPC: 014817477061
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 371047 |
| Product Name | OL8600TRD Exterior -Wall Mount |
| Application | Residential; Outdoor |